Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 30ns |
Output Current | 7.8mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
No. of Bits | 8bit |
Logic IC Family | 74HC |
Logic IC Base Number | 74573 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Texas Instruments |
Latch Transparent 3-ST Octal D-Type | RS |
D-Latch, Transparent, Octal, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC573M96?
Additional datasheets, footprints and schematics for CD74HC573M96 are listed on our Part Details page. You can also find images and similar parts to CD74HC573M96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC573M96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC573M96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC573M96 fall under?
The CD74HC573M96 is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD74HC573M96 when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC573M96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC573M96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC573M96 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC573M96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC573M96 often in real-time on the comparison pages.
What if I can't find stock of CD74HC573M96?
You can fill out our help required form which you can use to request a quote for CD74HC573M96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.