Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC4520 |
---|---|
Counter Type | Binary Up |
Clock Frequency | 60MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744520, 744520 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 744520 |
Logic IC Function | Dual Binary Up-Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Logic, Dual Bcd Up-Counter, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC4520M?
Additional datasheets, footprints and schematics for CD74HC4520M are listed on our Part Details page. You can also find images and similar parts to CD74HC4520M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4520M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4520M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4520M fall under?
The CD74HC4520M is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4520M when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4520M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4520M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4520M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC4520M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4520M often in real-time on the comparison pages.
What if I can't find stock of CD74HC4520M?
You can fill out our help required form which you can use to request a quote for CD74HC4520M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.