Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 170ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Bandwidth | 200MHz |
Logic Case Style | SOIC |
Logic IC Base Number | 744316 |
Logic IC Function | Quad Analog Switch with Level Translation |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 25mA |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Turn Off Time | 17ns |
Turn On Time | 17ns |
Logic, Quad Analog Switch, 16Soic | Newark Electronics |
LOGIC, QUAD ANALOG SWITCH, 16SOIC | Farnell |
Analog Switch Quad SPST 16-Pin SOIC Tube | Holdelec |
Where can I find additional details, specifications and documents for a CD74HC4316M .?
Additional datasheets, footprints and schematics for CD74HC4316M . are listed on our Part Details page. You can also find images and similar parts to CD74HC4316M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4316M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4316M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4316M . fall under?
The CD74HC4316M . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4316M . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4316M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4316M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4316M . have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CD74HC4316M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4316M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4316M .?
You can fill out our help required form which you can use to request a quote for CD74HC4316M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.