CD74HC423MT Part Information
Details for CD74HC423MT by Texas Instruments
Semiconductors - ICs>Logic>Multivibrators
Part Specifications
Logic Family / Base Number | 74HC423 |
Multivibrator Type | Retriggerable Monostable |
Output Current | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 25ns |
Logic IC Family | 74HC |
Logic IC Base Number | 74423 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC423MT?
Additional datasheets, footprints and schematics for CD74HC423MT are listed in our Part Details tab. You can also find the CD74HC423MT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC423MT in the Pricing & Inventory tab next to part details. You can view CD74HC423MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC423MT fall under?
The CD74HC423MT is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD74HC423MT when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC423MT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC423MT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC423MT have stock available?
There is no stock from authorised distributors for CD74HC423MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC423MT often in real-time on the comparison pages.
What if I can't find stock of CD74HC423MT?
You can fill out our help required form which you can use to request a quote for CD74HC423MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.