Logic Family / Base Number | 74HC4094 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 744094 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
8Stage Shift/Bus Store Reg TSSOP16 | Schukat Electronic |
SHIFT REGISTER, 8 BIT, SIPO/SISO, TSSOP | Farnell |
Shift Register, 8 Bit, Sipo/Siso, Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC4094PWR .?
Additional datasheets, footprints and schematics for CD74HC4094PWR . are listed on our Part Details page. You can also find images and similar parts to CD74HC4094PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4094PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4094PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4094PWR . fall under?
The CD74HC4094PWR . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4094PWR . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4094PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4094PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4094PWR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HC4094PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4094PWR . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4094PWR .?
You can fill out our help required form which you can use to request a quote for CD74HC4094PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.