Logic Family / Base Number | 74HC4094 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 744094, 74 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 60MHz |
IC Generic Number | 74HC4094 |
Input Current Max | 1µA |
Logic Function Number | 744094 |
Logic IC Function | 8bit Shift Register/Latch (3-State) |
Logic Type | Register Shift Store |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Texas Instruments |
8Stage Shift/Bus Store Reg DIP16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin PDIP | Holdelec |
High Speed CMOS 8-St g Shift Register | Mouser Electronics |
Ic, 74Hc, 74Hc4094, Dip16, 6V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC4094E .?
Additional datasheets, footprints and schematics for CD74HC4094E . are listed on our Part Details page. You can also find images and similar parts to CD74HC4094E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4094E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4094E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4094E . fall under?
The CD74HC4094E . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4094E . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4094E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4094E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4094E . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for CD74HC4094E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4094E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4094E .?
You can fill out our help required form which you can use to request a quote for CD74HC4094E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.