CD74HC4066PWR . Part Information
Details for CD74HC4066PWR . by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches

Buy CD74HC4066PWR Directly from Texas Instruments (37318 in stock) at $0.1100
Part Downloads

Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 70ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 200MHz |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Turn Off Time | 12ns |
Turn On Time | 8µs |
Alternative Part Descriptions
- High Speed CMOS Quad Switches 14P TSSOP | RS Components
- ANALOGUE SWITCH, QUAD, SPST, TSSOP-14; No. of Channels:4Channels; Analog Switch Type:SPST; On State Resistance Max:70ohm; Supply Voltage Range:2V to 10V; Analog Switch Case:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes | Newark Electronics
- 12-V, 1:1 (SPST), (SPST), 4-channel analog switch | Texas Instruments
- Texas Instruments CD74HC4066PWR Analog Switch, Dörtlü SPST, 3 V, 5 V, 9 V, 14-Pinli TSSOP | RS Components TR
- High Speed CMOS Quad Switches 14P TSSOP | RS Components IT
Viewing Distributors for CD74HC4066PWR .
Loading...
Loading Results for CD74HC4066PWR .