Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 70ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Bandwidth | 200MHz |
Base Number | 74 |
IC Generic Number | 74HC4066 |
Logic Case Style | SOIC |
Logic Function Number | 744066 |
Logic IC Base Number | 74 |
Logic IC Function | Standard Bus Switches |
On Resistance Rds(on) | 25ohm |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 10V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Turn Off Time | 30ns |
Turn On Time | 15ns |
High Speed CMOS Quad Switches 14P SOIC | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD74HC4066M?
Additional datasheets, footprints and schematics for CD74HC4066M are listed on our Part Details page. You can also find images and similar parts to CD74HC4066M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4066M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4066M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4066M fall under?
The CD74HC4066M is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4066M when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4066M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4066M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4066M have stock available?
Authorised distributors including RS and Transfer Multisort Elektronik have stock available or on a lead time for CD74HC4066M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4066M often in real-time on the comparison pages.
What if I can't find stock of CD74HC4066M?
You can fill out our help required form which you can use to request a quote for CD74HC4066M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.