Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 130ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | TSSOP |
Supply Current | 16µA |
Termination Type | Surface Mount Device |
Ic, 74Hc, Multiplexer, Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC4053PW .?
Additional datasheets, footprints and schematics for CD74HC4053PW . are listed on our Part Details page. You can also find images and similar parts to CD74HC4053PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4053PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4053PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4053PW . fall under?
The CD74HC4053PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4053PW . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4053PW . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4053PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4053PW . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC4053PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4053PW . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4053PW .?
You can fill out our help required form which you can use to request a quote for CD74HC4053PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.