Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,933
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
7,912
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,933
in stock
|
Buy Now | |
element14
from US$0.14
|
1,933
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 0.13ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
Analogue Mux/Demux, Dual, 4:1, Soic-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16 | element14 |
ANALOGUE MUX/DEMUX, DUAL, 4: 1, SOIC-16 | Farnell |
5-V, 4:1 differential, 1-channel analog mutliplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4052M96 .?
Additional datasheets, footprints and schematics for CD74HC4052M96 . are listed on our Part Details page. You can also find images and similar parts to CD74HC4052M96 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4052M96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4052M96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4052M96 . fall under?
The CD74HC4052M96 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4052M96 . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4052M96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4052M96 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4052M96 . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC4052M96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4052M96 . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4052M96 .?
You can fill out our help required form which you can use to request a quote for CD74HC4052M96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.