| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Multiplexer Configuration | 4 |
|---|---|
| No. of Circuits | 2Circuits |
| On State Resistance Max | 160ohm |
| Supply Voltage Range | 2V to 6V |
| Analogue Multiplexer Case | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Analogue Switch Case Style | SOIC |
| Base Number | 74 |
| IC Generic Number | 74HC4052 |
| Logic Case Style | SOIC |
| Logic Function Number | 4052 |
| Logic IC Base Number | 744052 |
| Logic IC Function | Dual 4-Channel Analog Multiplexer/Demultiplexer |
| Logic Type | Demultiplexer Multiplexer |
| No. of Inputs | 4 |
| No. of Outputs | 8Outputs |
| On Resistance Rds(on) | 40ohm |
| Operating Temperature Range | -55°C to +125°C |
| Output Current Max | 25mA |
| Supply Current | 16µA |
| Supply Voltage | 5V |
| Supply Voltage Max | 6V |
| Supply Voltage Min | 2V |
| Termination Type | Surface Mount Device |
| IC: digital | TME |
Where can I find additional details, specifications and documents for a CD74HC4052M .?
Additional datasheets, footprints and schematics for CD74HC4052M . are listed on our Part Details page. You can also find images and similar parts to CD74HC4052M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4052M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4052M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4052M . fall under?
The CD74HC4052M . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4052M . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4052M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4052M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4052M . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for CD74HC4052M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4052M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4052M .?
You can fill out our help required form which you can use to request a quote for CD74HC4052M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.