Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 160ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Base Number | 74 |
IC Generic Number | 74HC4051 |
Logic Case Style | TSSOP |
Logic Function Number | 744051 |
Logic IC Base Number | 74 |
Logic IC Function | 8 Channel Analog Multiplexer/Demultiplexer |
Logic Type | Demultiplexer Multiplexer |
No. of Outputs | 8Outputs |
On Resistance Rds(on) | 40ohm |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 25mA |
Supply Current | 16µA |
Supply Voltage | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
5-V, 8:1, 1-channel analog mutliplexer | Texas Instruments |
74Hc, Smd, 74Hc4051, Tssop16, 6V | Newark Electronics |
74HC, SMD, 74HC4051, TSSOP16, 6V | element14 |
IC: digital | Transfer Multisort Elektronik |
IC ANALOG MULTIPLEXER 8:1 16-PIN TSSOP | Dan-Mar Components |
SMT TAPE | Component Electronics |
High Spd CMOS Analog | Mouser Electronics |
Where can I find additional details, specifications and documents for a CD74HC4051PWR .?
Additional datasheets, footprints and schematics for CD74HC4051PWR . are listed on our Part Details page. You can also find images and similar parts to CD74HC4051PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4051PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4051PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4051PWR . fall under?
The CD74HC4051PWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4051PWR . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4051PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4051PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4051PWR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for CD74HC4051PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4051PWR . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4051PWR .?
You can fill out our help required form which you can use to request a quote for CD74HC4051PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.