Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC4020 |
---|---|
Counter Type | Binary |
Clock Frequency | 35MHz |
Count Maximum | 16383 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744020, 744020 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 14 |
IC Generic Number | 74HC4020 |
Logic Function Number | 744020 |
Logic IC Function | 14-Stage Binary Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Logic, Binary Countr 14Bit Hs, 16Dip | Newark Electronics |
High Speed CMOS Logic 14-Stage Binary Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4020E?
Additional datasheets, footprints and schematics for CD74HC4020E are listed on our Part Details page. You can also find images and similar parts to CD74HC4020E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4020E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4020E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4020E fall under?
The CD74HC4020E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4020E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4020E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4020E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4020E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HC4020E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4020E often in real-time on the comparison pages.
What if I can't find stock of CD74HC4020E?
You can fill out our help required form which you can use to request a quote for CD74HC4020E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.