CD74HC4017M . Part Information
Details for CD74HC4017M . by Texas Instruments
Semiconductors - ICs>Logic>Counters
Part Specifications
Logic Family / Base Number | 74HC4017 |
Counter Type | Decade / Divider |
Clock Frequency | 60MHz |
Count Maximum | 10 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744017, 744017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 744017 |
Logic IC Function | Decade Counter / Divider with 10 Decoded Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, DECADE COUNTR/DIVIDER, 16SOIC; Logic Family / Base Number:74HC4017; Counter Type:Decade / Divider; Clock Frequency:60MHz; Count Maximum:10; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC4017M .?
Additional datasheets, footprints and schematics for CD74HC4017M . are listed in our Part Details tab. You can also find the CD74HC4017M . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4017M . in the Pricing & Inventory tab next to part details. You can view CD74HC4017M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4017M . fall under?
The CD74HC4017M . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4017M . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4017M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4017M . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC4017M . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC4017M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4017M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4017M .?
You can fill out our help required form which you can use to request a quote for CD74HC4017M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.