CD74HC4017E Part Information
Details for CD74HC4017E by Texas Instruments
Semiconductors - ICs > Logic > Counters
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC4017 |
Counter Type | Decade / Divider |
Clock Frequency | 60MHz |
Count Maximum | 10 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744017, 744017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 74HC4017 |
Logic Function Number | 744017 |
Logic IC Function | Decade Counter / Divider with 10 Decoded Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Counter/Divider Single 5-Bit Decade | RS Components
- Counter/Divider Single 5-Bit Decade UP 16-Pin PDIP Tube | Avnet America
- IC: digital; decoder,counter; Series: HC; THT; DIP16; 2÷6VDC | Transfer Multisort Elektronik
- High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Texas Instruments
- [Texas Instruments] CD74HC4017E | Distrelec
Viewing Distributors for CD74HC4017E
Loading...
Loading Results for CD74HC4017E