CD74HC40103M Part Information
Details for CD74HC40103M by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4000 |
10 | 1.2700 |
25 | 1.2000 |
50 | 1.1900 |
100 | 1.1800 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC103 |
Counter Type | Binary Down |
Clock Frequency | 25MHz |
Count Maximum | 255 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 40103, 40103 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 8 |
Logic IC Function | High Speed CMOS Logic 8-Stage Synchronous Down Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, 74HC, DOWN COUNTER, SOIC16; Logic Family / Base Number:74HC103; Counter Type:Binary, Down; Clock Frequency:25MHz; Count Maximum:255; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC40103M?
Additional datasheets, footprints and schematics for CD74HC40103M are listed in our Part Details tab. You can also find the CD74HC40103M image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC40103M in the Pricing & Inventory tab next to part details. You can view CD74HC40103M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC40103M fall under?
The CD74HC40103M is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC40103M when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC40103M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC40103M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC40103M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC40103M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC40103M often in real-time on the comparison pages.
What if I can't find stock of CD74HC40103M?
You can fill out our help required form which you can use to request a quote for CD74HC40103M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.