Logic Family / Base Number | 74HC103 |
---|---|
Counter Type | Binary Synchronous Down |
Clock Frequency | 25MHz |
Count Maximum | 255 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 40103, 7440103 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7440103 |
Logic IC Function | 8-Stage Synchronous Down Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic 8-Stage Synchronous Down Counters | Texas Instruments |
Counter Single 8-Bit Sync/Async Binary Down 16-Pin PDIP Tube | Avnet America |
Logic, 8-Stage Down Counter, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC40103E .?
Additional datasheets, footprints and schematics for CD74HC40103E . are listed on our Part Details page. You can also find images and similar parts to CD74HC40103E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC40103E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC40103E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC40103E . fall under?
The CD74HC40103E . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC40103E . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC40103E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC40103E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC40103E . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HC40103E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC40103E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC40103E .?
You can fill out our help required form which you can use to request a quote for CD74HC40103E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.