CD74HC4002MT . Part Information

Details for CD74HC4002MT . by Texas Instruments

Semiconductors - ICs > Logic > Gates & Inverters

Buy CD74HC4002MT Directly from Texas Instruments (6650 in stock) at $0.2890

Part Downloads

Part Specifications

Logic Family / Base Number 74HC4002
Logic Type NOR Gate
Output Current -
No. of Inputs 4
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 744002
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • NOR GATE, DUAL, 4 I/P, SOIC-14 | Newark Electronics
  • 2-ch, 4-input, 2-V to 6-V NOR gates | Texas Instruments

Viewing Distributors for CD74HC4002MT .

Loading...
Loading Results for CD74HC4002MT .