Logic Family / Base Number | 74HC280 |
---|---|
No. of Channels | 9 Channel |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74280 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
PARITY GENERATOR/CHECKER, 9BIT, SOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a CD74HC280MT?
Additional datasheets, footprints and schematics for CD74HC280MT are listed on our Part Details page. You can also find images and similar parts to CD74HC280MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC280MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC280MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC280MT fall under?
The CD74HC280MT is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74HC280MT when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC280MT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC280MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC280MT have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CD74HC280MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC280MT often in real-time on the comparison pages.
What if I can't find stock of CD74HC280MT?
You can fill out our help required form which you can use to request a quote for CD74HC280MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.