CD74HC244M Part Information
Details for CD74HC244M by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC244 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Octal Non-Inverting Buffer / Line Driver with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Buffer/Line Driver Octal Non-Inverting | RS Components
- Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC Tube | Avnet America
- 8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments
- [Texas Instruments] CD74HC244M | Distrelec
Viewing Distributors for CD74HC244M
Loading...
Loading Results for CD74HC244M