CD74HC238PW Part Information
Details for CD74HC238PW by Texas Instruments
Semiconductors - ICs > Logic > Decoders / Encoders
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC238 |
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74238, 74238 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Applications | Data Routing Memory Address Decoding |
Logic Function Number | 74238 |
Logic IC Function | 3-to-8 Line Decoder / Demultiplexer Inverting and Non-Inverting |
Operating Temperature Range | -55°C to +125°C |
Ratio | 3 |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP Tube | Avnet America
- IC: digital; demultiplexer,non-inverting; SMD; TSSOP16; Series: HC | Transfer Multisort Elektronik
- Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP Tube | Avnet Europe
- High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting | Texas Instruments
Viewing Distributors for CD74HC238PW
Loading...
Loading Results for CD74HC238PW