Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
265
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
184,397
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
634
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
541
in stock
|
Buy Now | |
element14
from US$1.35
|
541
in stock
|
Buy Now | |
Farnell
from US$0.75
|
541
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
223
in stock
|
Buy Now |
Logic Family / Base Number | 74HC238 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74238, 74 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Routing Memory Address Decoding |
Base Number | 74 |
Device Marking | 74HC238 |
IC Applications | Data Routing Memory Address Decoding |
Logic Function Number | 74238 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting | Texas Instruments |
Ic, 74Hc, 74Hc238, Dip16, 6V | Newark Electronics |
IC, 74HC, 74HC238, DIP16, 6V | element14 |
Decoder/Demultiplexer Single 3-to-8 | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD74HC238E .?
Additional datasheets, footprints and schematics for CD74HC238E . are listed on our Part Details page. You can also find images and similar parts to CD74HC238E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC238E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC238E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC238E . fall under?
The CD74HC238E . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC238E . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC238E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC238E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC238E . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC238E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC238E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC238E .?
You can fill out our help required form which you can use to request a quote for CD74HC238E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.