CD74HC20M Part Information

Details for CD74HC20M by Texas Instruments

Semiconductors - ICs > Logic > Gates & Inverters

Part Downloads

distributor space

Part Specifications

Logic Family / Base Number 74HC20
Logic Type NAND
Output Current 5.2mA
No. of Inputs 4
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7420, 7420
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7420
Logic IC Function Dual 4-Input NAND Gate
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • 2-ch, 4-input, 2-V to 6-V NAND gates | Texas Instruments

Viewing Distributors for CD74HC20M

Loading...
Loading Results for CD74HC20M