Logic Family / Base Number | 74HC194 |
---|---|
Shift Register Function | Universal |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 4bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74194, 74194 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 60MHz |
Input Current Max | 1µA |
Logic Function Number | 74194 |
Logic IC Function | 4bit Bi-Directional Universal Shift Register |
Logic Type | Universal Shift Register |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Texas Instruments |
Shift Register Single 4-Bit 16P SOIC16 | RS |
IC SHIFT REG 4-BIT SRL/PARL TO PARL 16-PIN SOIC | Dan-Mar Components |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD74HC194M .?
Additional datasheets, footprints and schematics for CD74HC194M . are listed on our Part Details page. You can also find images and similar parts to CD74HC194M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC194M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC194M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC194M . fall under?
The CD74HC194M . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC194M . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC194M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC194M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC194M . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HC194M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC194M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC194M .?
You can fill out our help required form which you can use to request a quote for CD74HC194M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.