CD74HC165M96 . Part Information

Details for CD74HC165M96 . by Texas Instruments

Semiconductors - ICs > Logic > Shift Registers

Buy CD74HC165M96 Directly from Texas Instruments (71006 in stock) at $0.0950

Part Downloads

Part Specifications

Logic Family / Base Number 74HC165
Shift Register Function Parallel to Serial Serial to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
IC Output Type Differential
Logic IC Family 74HC
Logic IC Base Number 74165
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Type Shift Register
RoHS Compliant

Alternative Part Descriptions

  • 8BIT SHIFT REGISTER, DIFF, SOIC-16 | Newark Electronics
  • High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register | Texas Instruments

Viewing Distributors for CD74HC165M96 .

Loading...
Loading Results for CD74HC165M96 .