Logic Family / Base Number | 74HC165 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Differential |
Logic IC Family | 74HC |
Logic IC Base Number | 74165, 74165 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 24MHz |
IC Generic Number | 74HC165 |
Input Current Max | 1µA |
Logic Function Number | 165 |
Logic IC Function | 8bit Parallel-In/Serial-Out Shift Register |
Logic Type | Shift Register |
No. of Inputs | 8 |
Supply Voltage | 5V |
Termination Type | Surface Mount Device |
Registre dcalage 8bits | Euro-Tech |
IC: digital | Transfer Multisort Elektronik |
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC Tube | Holdelec |
IC SHIFT REGISTER 8BIT HS 16SOIC | GreenChips |
IC, 74HC CMOS, SMD, 74HC165, SOIC16 | element14 |
Ic, 74Hc Cmos, Smd, 74Hc165, Soic16 | Newark Electronics |
Shift Register Single 8-Bit 16-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a CD74HC165M .?
Additional datasheets, footprints and schematics for CD74HC165M . are listed on our Part Details page. You can also find images and similar parts to CD74HC165M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC165M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC165M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC165M . fall under?
The CD74HC165M . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC165M . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC165M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC165M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC165M . have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CD74HC165M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC165M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC165M .?
You can fill out our help required form which you can use to request a quote for CD74HC165M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.