Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74HC164 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74164 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD74HC164MT?
Additional datasheets, footprints and schematics for CD74HC164MT are listed on our Part Details page. You can also find images and similar parts to CD74HC164MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC164MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC164MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC164MT fall under?
The CD74HC164MT is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC164MT when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC164MT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC164MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC164MT have stock available?
There is no stock from authorised distributors for CD74HC164MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC164MT often in real-time on the comparison pages.
What if I can't find stock of CD74HC164MT?
You can fill out our help required form which you can use to request a quote for CD74HC164MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.