CD74HC164E Part Information
Details for CD74HC164E by Texas Instruments
Semiconductors - ICs>Logic>Shift Registers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6600 |
10 | 0.5800 |
50 | 0.5120 |
100 | 0.4430 |
250 | 0.4130 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC164 |
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74164, 74164 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 60MHz |
Input Current Max | 1µA |
Logic Function Number | 74164 |
Logic IC Function | 8-Bit Serial-In / Parallel-Out Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, SHIFT REGISTER 8BIT HS, 14DIP; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC164E?
Additional datasheets, footprints and schematics for CD74HC164E are listed in our Part Details tab. You can also find the CD74HC164E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC164E in the Pricing & Inventory tab next to part details. You can view CD74HC164E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC164E fall under?
The CD74HC164E is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC164E when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC164E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC164E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC164E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC164E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC164E often in real-time on the comparison pages.
What if I can't find stock of CD74HC164E?
You can fill out our help required form which you can use to request a quote for CD74HC164E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.