CD74HC137E . Part Information
Details for CD74HC137E . by Texas Instruments
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6920 |
10 | 0.5830 |
100 | 0.3750 |
500 | 0.3200 |
1000 | 0.2550 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC137 |
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74137, 74137 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Routing Memory Address Decoding |
IC Applications | Data Routing Memory Address Decoding |
Logic Function Number | 74137 |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, 3-TO-8 DECODER/DEMUX, 16DIP; Logic Family / Base Number:74HC137; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC137E .?
Additional datasheets, footprints and schematics for CD74HC137E . are listed in our Part Details tab. You can also find the CD74HC137E . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC137E . in the Pricing & Inventory tab next to part details. You can view CD74HC137E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC137E . fall under?
The CD74HC137E . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC137E . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC137E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC137E . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC137E . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC137E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC137E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC137E .?
You can fill out our help required form which you can use to request a quote for CD74HC137E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.