Logic Family / Base Number | 74HC03 |
---|---|
Logic Type | NAND |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7403, 7403 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7403 |
Logic IC Function | Quad 2-Input NAND Gate with Open-Drain Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Logic, Quad 2In Nand Gate Od, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC03M .?
Additional datasheets, footprints and schematics for CD74HC03M . are listed on our Part Details page. You can also find images and similar parts to CD74HC03M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC03M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC03M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC03M . fall under?
The CD74HC03M . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC03M . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC03M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC03M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC03M . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for CD74HC03M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC03M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC03M .?
You can fill out our help required form which you can use to request a quote for CD74HC03M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.