CD74HC00M96 . Part Information
Details for CD74HC00M96 . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4140 |
10 | 0.3440 |
100 | 0.2130 |
500 | 0.1800 |
1000 | 0.1270 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC00 |
Logic Type | NAND |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7400 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 25A |
Supply Voltage Range | 2V to 6V |
Alternative Part Descriptions
- IC, QUAD NAND GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC00M96 .?
Additional datasheets, footprints and schematics for CD74HC00M96 . are listed in our Part Details tab. You can also find the CD74HC00M96 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC00M96 . in the Pricing & Inventory tab next to part details. You can view CD74HC00M96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC00M96 . fall under?
The CD74HC00M96 . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC00M96 . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC00M96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC00M96 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC00M96 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC00M96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC00M96 . often in real-time on the comparison pages.
What if I can't find stock of CD74HC00M96 .?
You can fill out our help required form which you can use to request a quote for CD74HC00M96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.