Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74FCT541 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74FCT |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74541 |
Logic IC Function | Octal Buffer / Driver with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Logic, Buff/Dvr Tri-St Octal, 20Soicw | Newark Electronics |
8-ch, 4.75-V to 5.25-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74FCT541M?
Additional datasheets, footprints and schematics for CD74FCT541M are listed on our Part Details page. You can also find images and similar parts to CD74FCT541M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74FCT541M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74FCT541M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74FCT541M fall under?
The CD74FCT541M is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD74FCT541M when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74FCT541M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74FCT541M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74FCT541M have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74FCT541M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74FCT541M often in real-time on the comparison pages.
What if I can't find stock of CD74FCT541M?
You can fill out our help required form which you can use to request a quote for CD74FCT541M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.