CD74FCT273E Part Information
Details for CD74FCT273E by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0400 |
10 | 0.7760 |
100 | 0.5960 |
500 | 0.5270 |
1000 | 0.4160 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74F273 |
Flip-Flop Type | D |
Propagation Delay | 13ns |
Frequency | 70MHz |
Output Current | 48mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74F |
Logic IC Base Number | 74273, 74273 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74273 |
Logic IC Function | Octal D-Type Flip-Flop with Reset |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74FCT273E?
Additional datasheets, footprints and schematics for CD74FCT273E are listed in our Part Details tab. You can also find the CD74FCT273E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74FCT273E in the Pricing & Inventory tab next to part details. You can view CD74FCT273E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74FCT273E fall under?
The CD74FCT273E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74FCT273E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74FCT273E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74FCT273E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74FCT273E have stock available?
There is no stock from authorised distributors for CD74FCT273E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74FCT273E often in real-time on the comparison pages.
What if I can't find stock of CD74FCT273E?
You can fill out our help required form which you can use to request a quote for CD74FCT273E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.