Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | - |
Logic Case Style | DIP |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | - |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD74ACT646EN.?
Additional datasheets, footprints and schematics for CD74ACT646EN. are listed on our Part Details page. You can also find images and similar parts to CD74ACT646EN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74ACT646EN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT646EN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74ACT646EN. fall under?
The CD74ACT646EN. is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to CD74ACT646EN. when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT646EN. you can contact the distributor directly for product support, shipping queries etc.
Is the CD74ACT646EN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74ACT646EN. have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for CD74ACT646EN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74ACT646EN. often in real-time on the comparison pages.
What if I can't find stock of CD74ACT646EN.?
You can fill out our help required form which you can use to request a quote for CD74ACT646EN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.