CD74ACT257M Part Information
Details for CD74ACT257M by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Part Specifications
Logic Family / Base Number | 74ACT257 |
Logic Type | Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 74257, 74257 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74257 |
Logic IC Function | Quad 2-Input Multiplexer with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Ratio | 2 |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74ACT257M?
Additional datasheets, footprints and schematics for CD74ACT257M are listed in our Part Details tab. You can also find the CD74ACT257M image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74ACT257M in the Pricing & Inventory tab next to part details. You can view CD74ACT257M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74ACT257M fall under?
The CD74ACT257M is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74ACT257M when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT257M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74ACT257M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74ACT257M have stock available?
There is no stock from authorised distributors for CD74ACT257M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74ACT257M often in real-time on the comparison pages.
What if I can't find stock of CD74ACT257M?
You can fill out our help required form which you can use to request a quote for CD74ACT257M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.