Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 10ns |
Frequency | 110MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 5416840 |
Logic Function Number | 7474 |
Logic IC Function | Dual D-Type Flip-Flop with Set and Reset |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
IC: digital | Transfer Multisort Elektronik |
D Flip-Flop Dual, 5416840, Dip14 | Newark Electronics |
Dual positive-edge-triggered D-type flip-flops with clear and preset | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74AC74E?
Additional datasheets, footprints and schematics for CD74AC74E are listed on our Part Details page. You can also find images and similar parts to CD74AC74E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC74E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC74E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC74E fall under?
The CD74AC74E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74AC74E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC74E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC74E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74AC74E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74AC74E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC74E often in real-time on the comparison pages.
What if I can't find stock of CD74AC74E?
You can fill out our help required form which you can use to request a quote for CD74AC74E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.