Logic Family / Base Number | 74AC73 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 13.5ns |
Frequency | 114MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 7473, 74273 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74273 |
Logic IC Function | Octal D-Type Flip-Flop with Reset |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Through Hole |
Octal D-Type Flip-Flops with Reset | Texas Instruments |
20 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD74AC273E. | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74AC273E .?
Additional datasheets, footprints and schematics for CD74AC273E . are listed on our Part Details page. You can also find images and similar parts to CD74AC273E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC273E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC273E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC273E . fall under?
The CD74AC273E . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74AC273E . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC273E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC273E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74AC273E . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for CD74AC273E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC273E . often in real-time on the comparison pages.
What if I can't find stock of CD74AC273E .?
You can fill out our help required form which you can use to request a quote for CD74AC273E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.