CD74AC245M . Part Information
Details for CD74AC245M . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1000 |
10 | 0.8240 |
50 | 0.8080 |
100 | 0.7910 |
250 | 0.7750 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AC245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 74245, 74245 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74AC245 |
Logic Function Number | 74245 |
Logic IC Function | Octal Bus Transceiver (3-State) |
No. of Gates | 8 |
No. of Inputs | 1 |
No. of Transceivers | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 74AC CMOS, SMD, 74AC245, SOIC20; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74AC245M .?
Additional datasheets, footprints and schematics for CD74AC245M . are listed in our Part Details tab. You can also find the CD74AC245M . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC245M . in the Pricing & Inventory tab next to part details. You can view CD74AC245M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC245M . fall under?
The CD74AC245M . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD74AC245M . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC245M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC245M . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74AC245M . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74AC245M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC245M . often in real-time on the comparison pages.
What if I can't find stock of CD74AC245M .?
You can fill out our help required form which you can use to request a quote for CD74AC245M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.