CD74AC238M96 . Logic by Texas Instruments

DECODER/DEMUX 3:8 SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
2,400
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.19
44,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.34
2,495
in stock
Buy Now
Logo for element14
element14
from US$0.66
2,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
-
Buy Now

Specifications

Logic Family / Base Number 74AC238
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 1.5V
Supply Voltage Max 5.5V
Logic IC Family 74AC
Logic IC Base Number 74238
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3-Line to 8-Line Non-Inverting Decoder/Demultiplexer | Texas Instruments
Decoder/Demux, 3:8, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74AC238M96 .?

Additional datasheets, footprints and schematics for CD74AC238M96 . are listed on our Part Details page. You can also find images and similar parts to CD74AC238M96 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74AC238M96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC238M96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74AC238M96 . fall under?

The CD74AC238M96 . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD74AC238M96 . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC238M96 . you can contact the distributor directly for product support, shipping queries etc.

Is the CD74AC238M96 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74AC238M96 . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CD74AC238M96 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74AC238M96 . often in real-time on the comparison pages.

What if I can't find stock of CD74AC238M96 .?

You can fill out our help required form which you can use to request a quote for CD74AC238M96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay