CD74AC20E Part Information
Details for CD74AC20E by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Part Specifications
Logic Family / Base Number | 74AC20 |
Logic Type | NAND |
Output Current | 24mA |
No. of Inputs | 4 |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74AC |
Logic IC Base Number | 7420, 7420 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7420 |
Logic IC Function | Dual 4-Input Positive NAND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74AC20E?
Additional datasheets, footprints and schematics for CD74AC20E are listed in our Part Details tab. You can also find the CD74AC20E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC20E in the Pricing & Inventory tab next to part details. You can view CD74AC20E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC20E fall under?
The CD74AC20E is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74AC20E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC20E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC20E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74AC20E have stock available?
There is no stock from authorised distributors for CD74AC20E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC20E often in real-time on the comparison pages.
What if I can't find stock of CD74AC20E?
You can fill out our help required form which you can use to request a quote for CD74AC20E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.