CD74AC174E Part Information
Details for CD74AC174E by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Downloads


Part Specifications
Logic Family / Base Number | 74AC174 |
Flip-Flop Type | D |
Propagation Delay | 13.5ns |
Frequency | 95MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 74174, 74174 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex D-Type Flip-Flop with Clear |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Hex D-Type Flip-Flops with Reset | Texas Instruments
Viewing Distributors for CD74AC174E
Loading...
Loading Results for CD74AC174E