CD74AC161M96 Part Information
Details for CD74AC161M96 by Texas Instruments
Semiconductors - ICs > Logic > Counters

Buy CD74AC161M96 Directly from Texas Instruments (4095 in stock) at $0.1820
Part Downloads

Part Specifications
Logic Family / Base Number | 74AC161 |
Counter Type | Presettable Binary Synchronous |
Clock Frequency | 90MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 74161 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Synchronous Presettable Binary Counters with Asynchronous Reset | Texas Instruments
Viewing Distributors for CD74AC161M96
Loading...
Loading Results for CD74AC161M96