Logic Family / Base Number | 74AC14 |
---|---|
Logic Type | Inverter |
Output Current | 24mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74AC |
Logic IC Base Number | 7414, 7414 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74AC14 |
Logic Function Number | 7414 |
Logic IC Function | Hex Inverter with Schmitt Trigger |
No. of Gates | 6 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Surface Mount Device |
IC, 74AC CMOS, SMD, 74AC14, SOIC14 | Farnell |
SMT TUBE | Component Electronics |
6-ch, 1.5-V to 5.5-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74AC14M .?
Additional datasheets, footprints and schematics for CD74AC14M . are listed on our Part Details page. You can also find images and similar parts to CD74AC14M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC14M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC14M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC14M . fall under?
The CD74AC14M . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74AC14M . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC14M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC14M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74AC14M . have stock available?
Authorised distributors including Avnet America, Arrow Electronics and Texas Instruments have stock available or on a lead time for CD74AC14M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC14M . often in real-time on the comparison pages.
What if I can't find stock of CD74AC14M .?
You can fill out our help required form which you can use to request a quote for CD74AC14M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.