Logic Family / Base Number | 74AC139 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 74139, 74139 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Routing Memory Address Decoding |
IC Applications | Data Routing Memory Address Decoding |
Logic IC Function | Dual 2-to-4 Line Decoder / Demultiplexer |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 24mA |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Through Hole |
Dual 2-to-4 Line Decoder/Demultiplexer | Texas Instruments |
Decoder/Demultiplexer Dual 2-to-4 16-Pin PDIP Tube | Avnet America |
LOGIC, DUAL 2-4 DECODER/DEMUX, 16DIP | Farnell |
Logic, Dual 2-4 Decoder/Demux, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74AC139E .?
Additional datasheets, footprints and schematics for CD74AC139E . are listed on our Part Details page. You can also find images and similar parts to CD74AC139E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC139E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC139E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC139E . fall under?
The CD74AC139E . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74AC139E . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC139E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC139E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74AC139E . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74AC139E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC139E . often in real-time on the comparison pages.
What if I can't find stock of CD74AC139E .?
You can fill out our help required form which you can use to request a quote for CD74AC139E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.