Status: | Unknown |
---|---|
Series: | 700 Series |
RoHS: | Unknown |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 48VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | 700 Series |
SVHC | No SVHC (15-Jun-2015) |
Digit Height | 7mm |
External Depth | 5mm |
External Length / Height | 19mm |
External Width | 33mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Reset Time | 0.5s |
Supply Voltage DC Max | 60V |
Supply Voltage DC Min | 9V |
Supply Voltage Range | 12V DC to 48V DC |
Time Range | 0h to 99999.9h |
Panel Mount Timer, Digital, Solid State, 12 Vdc, 48 Vdc, 0 S, 99999.9 H Rohs Compliant: Na |Curtis Instruments CD701-024 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD701-024?
Additional datasheets, footprints and schematics for CD701-024 are listed on our Part Details page. You can also find images and similar parts to CD701-024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD701-024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD701-024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD701-024 fall under?
The CD701-024 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to CD701-024 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD701-024 you can contact the distributor directly for product support, shipping queries etc.
Is the CD701-024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD701-024 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD701-024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD701-024 often in real-time on the comparison pages.
What if I can't find stock of CD701-024?
You can fill out our help required form which you can use to request a quote for CD701-024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.