Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 160A |
Forward Voltage VF Max | 1.56V |
Diode Module Configuration | Dual Series |
Product Range | - |
No. of Phases | Single Phase |
Rectifier, Modules, 160A, 1.6Kv, Pow-R-Blok | Newark Electronics |
RECTIFIER, MODULES, 160A, 1.6KV, POW-R-BLOK | element14 |
Where can I find additional details, specifications and documents for a CD611616C?
Additional datasheets, footprints and schematics for CD611616C are listed on our Part Details page. You can also find images and similar parts to CD611616C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD611616C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD611616C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD611616C fall under?
The CD611616C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD611616C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD611616C you can contact the distributor directly for product support, shipping queries etc.
Is the CD611616C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD611616C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD611616C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD611616C often in real-time on the comparison pages.
What if I can't find stock of CD611616C?
You can fill out our help required form which you can use to request a quote for CD611616C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.