CD54HCT85 Logic by Texas Instruments

4-Bit Magnitude Comparator 16-CDIP -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

ICC @ nom voltage(Max)(mA) 0.08
F @ nom voltage(Max)(Mhz) 70
Rating Military
IOL(Max)(mA) 4/-4
Package size mm2:W x L (PKG) : See datasheet (CDIP)
Package Group CDIP|16
Bits(#) 4
Operating temperature range(C) -55 to 125
VCC(Max)(V) 5.5
Voltage(Nom)(V) 4.5
Technology Family HCT
tpd @ Nom Voltage(Max)(ns) 50
VCC(Min)(V) 4.5


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD54HCT85?

Additional datasheets, footprints and schematics for CD54HCT85 are listed on our Part Details page. You can also find images and similar parts to CD54HCT85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD54HCT85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54HCT85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD54HCT85 fall under?

The CD54HCT85 is listed under Semiconductors > Logic > Specialty logic > Digital comparator.

Can I view similar or alternative parts?

You can view similar parts to CD54HCT85 when available in the Digital comparator range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD54HCT85 you can contact the distributor directly for product support, shipping queries etc.

Is the CD54HCT85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD54HCT85 have stock available?

There is no stock from authorised distributors for CD54HCT85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD54HCT85 often in real-time on the comparison pages.

What if I can't find stock of CD54HCT85?

You can fill out our help required form which you can use to request a quote for CD54HCT85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay