No distributors results available
View Full Pricing & Stock ComparisonIOL(Max)(mA) | 4 |
---|---|
ICC @ nom voltage(Max)(mA) | 0.08 |
Type | Binary |
Rating | Military |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Bits(#) | 12 |
Voltage(Nom)(V) | 5 |
Package Group | CDIP|16 |
IOH(Max)(mA) | -4 |
Function | Counter |
F @ nom voltage(Max)(Mhz) | 25 |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
Technology Family | HCT |
tpd @ Nom Voltage(Max)(ns) | 50 |
VCC(Min)(V) | 4.5 |
Where can I find additional details, specifications and documents for a CD54HCT4040?
Additional datasheets, footprints and schematics for CD54HCT4040 are listed on our Part Details page. You can also find images and similar parts to CD54HCT4040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD54HCT4040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54HCT4040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD54HCT4040 fall under?
The CD54HCT4040 is listed under Semiconductors > Logic > Specialty logic > Counter/arithmetic/parity function.
Can I view similar or alternative parts?
You can view similar parts to CD54HCT4040 when available in the Counter/arithmetic/parity function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD54HCT4040 you can contact the distributor directly for product support, shipping queries etc.
Is the CD54HCT4040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD54HCT4040 have stock available?
There is no stock from authorised distributors for CD54HCT4040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD54HCT4040 often in real-time on the comparison pages.
What if I can't find stock of CD54HCT4040?
You can fill out our help required form which you can use to request a quote for CD54HCT4040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.