Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Voltage(Nom)(V) | 3.3,5 |
---|---|
ICC @ nom voltage(Max)(mA) | 0.08 |
F @ nom voltage(Max)(Mhz) | 28 |
Technology Family | HC |
Rating | Military |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Package Group | CDIP|16 |
Bits(#) | 4 |
IOH(Max)(mA) | -5.2 |
Function | Counter |
VCC(Max)(V) | 6 |
Operating temperature range(C) | -55 to 125 |
VCC(Min)(V) | 2 |
Type | Decade |
tpd @ Nom Voltage(Max)(ns) | 46 |
IOL(Max)(mA) | 5.2 |
Where can I find additional details, specifications and documents for a CD54HC192?
Additional datasheets, footprints and schematics for CD54HC192 are listed on our Part Details page. You can also find images and similar parts to CD54HC192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD54HC192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54HC192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD54HC192 fall under?
The CD54HC192 is listed under Semiconductors > Logic > Specialty logic > Counter/arithmetic/parity function.
Can I view similar or alternative parts?
You can view similar parts to CD54HC192 when available in the Counter/arithmetic/parity function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD54HC192 you can contact the distributor directly for product support, shipping queries etc.
Is the CD54HC192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD54HC192 have stock available?
There is no stock from authorised distributors for CD54HC192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD54HC192 often in real-time on the comparison pages.
What if I can't find stock of CD54HC192?
You can fill out our help required form which you can use to request a quote for CD54HC192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.