No distributors results available
View Full Pricing & Stock ComparisonInput type | Bipolar |
---|---|
Technology Family | ACT |
Rating | Military |
IOL(Max)(mA) | 24 |
Output type | Push-Pull |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Operating temperature range(C) | -55 to 125 |
IOH(Max)(mA) | -24 |
VCC(Max)(V) | 5.5 |
VCC(Min)(V) | 4.5 |
Package Group | CDIP|14 |
Where can I find additional details, specifications and documents for a CD54ACT20?
Additional datasheets, footprints and schematics for CD54ACT20 are listed on our Part Details page. You can also find images and similar parts to CD54ACT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD54ACT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54ACT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD54ACT20 fall under?
The CD54ACT20 is listed under Semiconductors > Logic > Gate > NAND gate.
Can I view similar or alternative parts?
You can view similar parts to CD54ACT20 when available in the NAND gate range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD54ACT20 you can contact the distributor directly for product support, shipping queries etc.
Is the CD54ACT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD54ACT20 have stock available?
There is no stock from authorised distributors for CD54ACT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD54ACT20 often in real-time on the comparison pages.
What if I can't find stock of CD54ACT20?
You can fill out our help required form which you can use to request a quote for CD54ACT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.